Lapp Tannehill 0035150 - LAPP UNITRONIC® LiYCY (TP) Data, Signal & Control Cable - 26 AWG/8 Pair - Gray OLF0035150

Description
LAPP UNITRONIC® LiYCY (TP) is an overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0035150. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0035150 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.323 NOMINAL OD (MM) : 8.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® LiYCY (TP) is an overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0035150. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0035150 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.323 NOMINAL OD (MM) : 8.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0035150 - LAPP UNITRONIC® LiYCY (TP) Data, Signal & Control Cable - 26 AWG/8 Pair - Gray - OLF0035150 - Lapp Tannehill
Savage, MN, United States
0035150 - LAPP UNITRONIC® LiYCY (TP) Data, Signal & Control Cable - 26 AWG/8 Pair - Gray
OLF0035150
0035150 - LAPP UNITRONIC® LiYCY (TP) Data, Signal & Control Cable - 26 AWG/8 Pair - Gray OLF0035150
LAPP UNITRONIC® LiYCY (TP) is an overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0035150. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0035150 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.323 NOMINAL OD (MM) : 8.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® LiYCY (TP) is an overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0035150.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0035150 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.323 NOMINAL OD (MM) : 8.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0035150
Product Name 0035150 - LAPP UNITRONIC® LiYCY (TP) Data, Signal & Control Cable - 26 AWG/8 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
System cable - 706-2300/104-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details