LAPP ÖLFLEX® CLASSIC 100 CY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00350243
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00350243 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 CY AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.283 NOMINAL OD (MM) : 32.6 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF00350243 |
| Product Name | LAPP ÖLFLEX® CLASSIC 100 CY Flexible Power and Control Cable - Tinned copper braid - 4 AWG 5 Conductors - Transparent |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Tinned copper braid |