Lapp Tannehill 0034518 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 22 AWG/18 Conductor - Gray OLF0034518

Description
LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034518. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034518 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.402 NOMINAL OD (MM) : 10.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034518. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034518 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.402 NOMINAL OD (MM) : 10.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0034518 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 22 AWG/18 Conductor - Gray - OLF0034518 - Lapp Tannehill
Savage, MN, United States
0034518 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 22 AWG/18 Conductor - Gray
OLF0034518
0034518 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 22 AWG/18 Conductor - Gray OLF0034518
LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034518. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034518 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.402 NOMINAL OD (MM) : 10.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034518.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034518 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.402 NOMINAL OD (MM) : 10.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0034518
Product Name 0034518 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 22 AWG/18 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
System cable - 706-2300/601-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details