Lapp Tannehill 0034256 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/8 Pair - Gray OLF0034256

Description
LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034256. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34256 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.607 NOMINAL OD (MM) : 15.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor
Description
LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034256. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34256 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.607 NOMINAL OD (MM) : 15.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor

Suppliers

Company
Product
Description
Supplier Links
0034256 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/8 Pair - Gray - OLF0034256 - Lapp Tannehill
Savage, MN, United States
0034256 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/8 Pair - Gray
OLF0034256
0034256 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/8 Pair - Gray OLF0034256
LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034256. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34256 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.607 NOMINAL OD (MM) : 15.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor

LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034256.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34256 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.607 NOMINAL OD (MM) : 15.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0034256
Product Name 0034256 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/8 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
System cable - 706-3140/501-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers