Lapp Tannehill 0034254 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/6 Pair - Gray OLF0034254

Description
LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034254. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034254 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.504 NOMINAL OD (MM) : 12.8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor
Description
LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034254. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034254 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.504 NOMINAL OD (MM) : 12.8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor

Suppliers

Company
Product
Description
Supplier Links
0034254 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/6 Pair - Gray - OLF0034254 - Lapp Tannehill
Savage, MN, United States
0034254 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/6 Pair - Gray
OLF0034254
0034254 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/6 Pair - Gray OLF0034254
LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034254. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034254 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.504 NOMINAL OD (MM) : 12.8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor

LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034254.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034254 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.504 NOMINAL OD (MM) : 12.8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0034254
Product Name 0034254 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/6 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
International 1 to 5.08 mm2
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to DIN EN 50363-1
View Details