Lapp Tannehill 0027956 - LAPP ÖLFLEX® SERVO FD 796 CP - 4 AWG 4 conductors- Orange OLF0027956

Description
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 4 AWG/4c. LAPP 0027956 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027956 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.993 NOMINAL OD (MM) : 25.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 4 AWG/4c. LAPP 0027956 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027956 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.993 NOMINAL OD (MM) : 25.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0027956 - LAPP ÖLFLEX® SERVO FD 796 CP - 4 AWG 4 conductors- Orange - OLF0027956 - Lapp Tannehill
Savage, MN, United States
0027956 - LAPP ÖLFLEX® SERVO FD 796 CP - 4 AWG 4 conductors- Orange
OLF0027956
0027956 - LAPP ÖLFLEX® SERVO FD 796 CP - 4 AWG 4 conductors- Orange OLF0027956
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 4 AWG/4c. LAPP 0027956 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027956 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.993 NOMINAL OD (MM) : 25.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 4 AWG/4c. LAPP 0027956


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027956 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.993 NOMINAL OD (MM) : 25.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0027956
Product Name 0027956 - LAPP ÖLFLEX® SERVO FD 796 CP - 4 AWG 4 conductors- Orange
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1104-4P - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
E74826 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
View Details
Multicore Cable - 054295-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Coated Copper
View Details
Twisted Pair & Multicore Data Cable - 349671 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details