LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 14 AWG/4c. LAPP 0027951
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027951 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0027951 |
| Product Name | 0027951 - LAPP ÖLFLEX® SERVO FD 796 CP - 14 AWG 4 conductors- Orange |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved |
| Number of Conductors | 4 # |