Lapp Tannehill 0026669 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 350 KCMIL 1 Conductor - Orange OLF0026669

Description
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026669 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026669 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.15 NOMINAL OD (MM) : 29.2 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026669 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026669 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.15 NOMINAL OD (MM) : 29.2 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0026669 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 350 KCMIL 1 Conductor - Orange - OLF0026669 - Lapp Tannehill
Savage, MN, United States
0026669 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 350 KCMIL 1 Conductor - Orange
OLF0026669
0026669 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 350 KCMIL 1 Conductor - Orange OLF0026669
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026669 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026669 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.15 NOMINAL OD (MM) : 29.2 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026669


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026669 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.15 NOMINAL OD (MM) : 29.2 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0026669
Product Name 0026669 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 350 KCMIL 1 Conductor - Orange
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation Insulation consists of foamed fluoropolymer
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Power Cable - 056377-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 2024861 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -15 to 85 C (5 to 185 F)
View Details