Lapp Tannehill 0026665 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 4/0 AWG 1 Conductor - Orange OLF0026665

Description
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026665 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026665 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.965 NOMINAL OD (MM) : 24.5 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026665 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026665 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.965 NOMINAL OD (MM) : 24.5 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0026665 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 4/0 AWG 1 Conductor - Orange - OLF0026665 - Lapp Tannehill
Savage, MN, United States
0026665 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 4/0 AWG 1 Conductor - Orange
OLF0026665
0026665 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 4/0 AWG 1 Conductor - Orange OLF0026665
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026665 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026665 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.965 NOMINAL OD (MM) : 24.5 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026665


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026665 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.965 NOMINAL OD (MM) : 24.5 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0026665
Product Name 0026665 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 4/0 AWG 1 Conductor - Orange
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

D620222 - Databus Cable (1 Data Pair) - D620222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 1602253002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534088 - RS Components, Ltd.
Specs
Product Category Cable Assembly
International 0.2500 mm2
View Details