Lapp Tannehill 0026635 - LAPP ÖLFLEX® FD 90 Unshielded Single Conductor Cable - 450 KCMIL 1 Conductor - Black OLF0026635

Description
ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026635 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26635 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.244 NOMINAL OD (MM) : 31.6 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026635 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26635 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.244 NOMINAL OD (MM) : 31.6 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0026635 - LAPP ÖLFLEX® FD 90 Unshielded Single Conductor Cable - 450 KCMIL 1 Conductor - Black - OLF0026635 - Lapp Tannehill
Savage, MN, United States
0026635 - LAPP ÖLFLEX® FD 90 Unshielded Single Conductor Cable - 450 KCMIL 1 Conductor - Black
OLF0026635
0026635 - LAPP ÖLFLEX® FD 90 Unshielded Single Conductor Cable - 450 KCMIL 1 Conductor - Black OLF0026635
ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026635 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26635 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.244 NOMINAL OD (MM) : 31.6 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026635


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26635 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.244 NOMINAL OD (MM) : 31.6 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0026635
Product Name 0026635 - LAPP ÖLFLEX® FD 90 Unshielded Single Conductor Cable - 450 KCMIL 1 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3340/401-1200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details