Type STOW portable cord has a light duty, PVC construction, is oil resistant and approved for outdoor use. 18/2 STOW Black, Portable Cordage, 600V, UL/CSA.
MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOW AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Thermoplastic PVC JACKET COLOR : Black VOLTAGE : 600V TEMPERATURE : 105°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 52
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | KLTSTOW-18/2-0 |
| Product Name | Type STOW Portable Cord - 18/2 UL & CSA 600V - Black |
| Cable Jacket | Polyvinyl Chloride; Thermoplastic PVC |
| Cable Conductor | Copper; Bare copper |
| Standards / Certifications | CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved |
| Number of Conductors | 2 # |