Lapp Tannehill CAT6 Unshielded PVC Ethernet Cable - 23 AWG 4 Pair - White KLTPVC23/4P-1NL6-9B

Description
This CAT6 PVC Ethernet cable is a white, 23 gauge 4 pair unshielded twisted pair, Category 6 Solid patch cable that has been tested to 600 MHz. Structured cabling for Ethernet networks Unique pair twisting for balanced line signaling Sequential footage marketings Color may vary. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 6E04URWH4N AVAILABILITY : In Stock TYPE : CAT6 AWG/GAUGE : 23 NUMBER OF PAIRS : 4 pair SHIELDING : Unshielded NOMINAL OD (MM) : 6.0 CONDUCTOR COLOR : Brown White with Brown Stripe Blue White with Blue Stripe Orange White with Orange stripe Green White with Green Stripe CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : White JACKET MATERIAL : PVC INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V APPLICATION : IEEE 802.3: 1000Base-T 100 Base-TX 10Base-T PoE PoE+; CDDI Token Ring ATM; Digital Video: Broadband and baseband analog video

Suppliers

Company
Product
Description
Supplier Links
CAT6 Unshielded PVC Ethernet Cable - 23 AWG 4 Pair - White - KLTPVC23/4P-1NL6-9B - Lapp Tannehill
Savage, MN, United States
CAT6 Unshielded PVC Ethernet Cable - 23 AWG 4 Pair - White
KLTPVC23/4P-1NL6-9B
CAT6 Unshielded PVC Ethernet Cable - 23 AWG 4 Pair - White KLTPVC23/4P-1NL6-9B
This CAT6 PVC Ethernet cable is a white, 23 gauge 4 pair unshielded twisted pair, Category 6 Solid patch cable that has been tested to 600 MHz. Structured cabling for Ethernet networks Unique pair twisting for balanced line signaling Sequential footage marketings Color may vary. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 6E04URWH4N AVAILABILITY : In Stock TYPE : CAT6 AWG/GAUGE : 23 NUMBER OF PAIRS : 4 pair SHIELDING : Unshielded NOMINAL OD (MM) : 6.0 CONDUCTOR COLOR : Brown White with Brown Stripe Blue White with Blue Stripe Orange White with Orange stripe Green White with Green Stripe CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : White JACKET MATERIAL : PVC INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V APPLICATION : IEEE 802.3: 1000Base-T 100 Base-TX 10Base-T PoE PoE+; CDDI Token Ring ATM; Digital Video: Broadband and baseband analog video

This CAT6 PVC Ethernet cable is a white, 23 gauge 4 pair unshielded twisted pair, Category 6 Solid patch cable that has been tested to 600 MHz.

  • Structured cabling for Ethernet networks
  • Unique pair twisting for balanced line signaling
  • Sequential footage marketings

Color may vary.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 6E04URWH4N AVAILABILITY : In Stock TYPE : CAT6 AWG/GAUGE : 23 NUMBER OF PAIRS : 4 pair SHIELDING : Unshielded NOMINAL OD (MM) : 6.0 CONDUCTOR COLOR : Brown White with Brown Stripe Blue White with Blue Stripe Orange White with Orange stripe Green White with Green Stripe CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : White JACKET MATERIAL : PVC INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V APPLICATION : IEEE 802.3: 1000Base-T 100 Base-TX 10Base-T PoE PoE+; CDDI Token Ring ATM; Digital Video: Broadband and baseband analog video

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Video Cables
Product Number KLTPVC23/4P-1NL6-9B
Product Name CAT6 Unshielded PVC Ethernet Cable - 23 AWG 4 Pair - White
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

PICMates CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications RoHS; FAA Flammability Requirements FAR part 23 and 25
Number of Conductors 4 #
View Details
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Shielded
View Details
 - 6162378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology HDMI
Gender Male-Male
Connector Type Male HDMI, HDMI, Male HDMI, HDMI
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Video; Digital Media Converters, Portable Fusion Splicing, Cable Assemblies, Fiber Optic Maintenance, Inspection and Cleaning Tools.
Product Type HDTV SMPTE and ARIB cable
View Details