Lapp Tannehill NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 22 AWG 19 Strand - Gray KLTE22-19-8

Description
This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 22 AWG 19 strands in a gray jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0002-8B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 NOMINAL OD (MM) : 1.2954 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 4
Description
This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 22 AWG 19 strands in a gray jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0002-8B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 NOMINAL OD (MM) : 1.2954 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 4

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 22 AWG 19 Strand - Gray - KLTE22-19-8 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 22 AWG 19 Strand - Gray
KLTE22-19-8
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 22 AWG 19 Strand - Gray KLTE22-19-8
This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 22 AWG 19 strands in a gray jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0002-8B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 NOMINAL OD (MM) : 1.2954 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 4

This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 22 AWG 19 strands in a gray jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0002-8B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 NOMINAL OD (MM) : 1.2954 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 4

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTE22-19-8
Product Name NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 22 AWG 19 Strand - Gray
Approvals UL Listing Mark; UL 1213
Nominal Diameter 0.0510 inch (1.3 mm)
Wire Weight 0.0040 to 4 lbs/ft (0.0060 to 5.95 g/mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook Up Wire - 1853939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details