Lapp Tannehill NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 18 AWG 7 Strand - Black KLTE18-7-0

Description
This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 18 AWG 7 strands in a black jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WM878/04-18E07-0 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 8
Description
This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 18 AWG 7 strands in a black jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WM878/04-18E07-0 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 8

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 18 AWG 7 Strand - Black - KLTE18-7-0 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 18 AWG 7 Strand - Black
KLTE18-7-0
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 18 AWG 7 Strand - Black KLTE18-7-0
This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 18 AWG 7 strands in a black jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WM878/04-18E07-0 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 8

This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 18 AWG 7 strands in a black jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : WM878/04-18E07-0 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.069 NOMINAL OD (MM) : 1.7526 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 8

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTE18-7-0
Product Name NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 18 AWG 7 Strand - Black
Approvals UL Listing Mark; UL 1213
Nominal Diameter 0.0690 inch (1.75 mm)
Wire Weight 0.0080 to 8 lbs/ft (0.0119 to 11.9 g/mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Hook Up Wire - 1083053001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details