Lapp Tannehill NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 14 AWG 19 Strand - Orange KLTE14-19-3

Description
This NEMA HP-3 (M16878) Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 14 AWG 19 strands in a orange jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type E AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : 200°C MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 15
Description
This NEMA HP-3 (M16878) Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 14 AWG 19 strands in a orange jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type E AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : 200°C MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 15

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 14 AWG 19 Strand - Orange - KLTE14-19-3 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 14 AWG 19 Strand - Orange
KLTE14-19-3
NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 14 AWG 19 Strand - Orange KLTE14-19-3
This NEMA HP-3 (M16878) Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 14 AWG 19 strands in a orange jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type E AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : 200°C MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 15

This NEMA HP-3 (M16878) Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 14 AWG 19 strands in a orange jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type E AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : 200°C MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 15

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTE14-19-3
Product Name NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 14 AWG 19 Strand - Orange
Nominal Diameter 0.0950 inch (2.41 mm)
Wire Weight 0.0150 to 15 lbs/ft (0.0223 to 22.32 g/mm)
Rated Temperature 200 C (392 F)
Wire Insulation Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 115383-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details