This NEMA HP-3 (M16878) Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 10 AWG 37 strands in a red jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : H2499-2M AVAILABILITY : In Stock TYPE : NEMA HP-3 Type E AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : 37 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.134 NOMINAL OD (MM) : 3.4036 TEMPERATURE : 200°C MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 36
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTE10-37-2 |
| Product Name | NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 10 AWG 37 Strand - Red |
| Nominal Diameter | 0.1340 inch (3.4 mm) |
| Wire Weight | 0.0360 to 36 lbs/ft (0.0536 to 53.57 g/mm) |
| Rated Temperature | 200 C (392 F) |
| Wire Insulation | Teflon; PTFE |