Lapp Tannehill Bus Bar Wire/Hook-Up Wire - 26 AWG Bare Copper KLTBW-26-TC

Description
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : AA59551-H26S1T AVAILABILITY : In Stock AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Bare copper NOMINAL OD (IN) : 0.0159 MIL-SPEC : AA59551 (QQ-W-343)
Description
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : AA59551-H26S1T AVAILABILITY : In Stock AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Bare copper NOMINAL OD (IN) : 0.0159 MIL-SPEC : AA59551 (QQ-W-343)

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire/Hook-Up Wire - 26 AWG Bare Copper - KLTBW-26-TC - Lapp Tannehill
Savage, MN, United States
Bus Bar Wire/Hook-Up Wire - 26 AWG Bare Copper
KLTBW-26-TC
Bus Bar Wire/Hook-Up Wire - 26 AWG Bare Copper KLTBW-26-TC
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : AA59551-H26S1T AVAILABILITY : In Stock AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Bare copper NOMINAL OD (IN) : 0.0159 MIL-SPEC : AA59551 (QQ-W-343)

This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire.

Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : AA59551-H26S1T AVAILABILITY : In Stock AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Bare copper NOMINAL OD (IN) : 0.0159 MIL-SPEC : AA59551 (QQ-W-343)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTBW-26-TC
Product Name Bus Bar Wire/Hook-Up Wire - 26 AWG Bare Copper
Nominal Diameter 0.0159 inch (0.4039 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook Up Wire - 1879653001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details