Lapp Tannehill Bus Bar Wire/Hook-Up Wire - 24 AWG Tinned Copper KLTBW-24-TC

Description
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : BW-24-TC AVAILABILITY : In Stock AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.0201 MIL-SPEC : AA59551 (QQ-W-343)
Description
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : BW-24-TC AVAILABILITY : In Stock AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.0201 MIL-SPEC : AA59551 (QQ-W-343)

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire/Hook-Up Wire - 24 AWG Tinned Copper - KLTBW-24-TC - Lapp Tannehill
Savage, MN, United States
Bus Bar Wire/Hook-Up Wire - 24 AWG Tinned Copper
KLTBW-24-TC
Bus Bar Wire/Hook-Up Wire - 24 AWG Tinned Copper KLTBW-24-TC
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : BW-24-TC AVAILABILITY : In Stock AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.0201 MIL-SPEC : AA59551 (QQ-W-343)

This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire.

Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : BW-24-TC AVAILABILITY : In Stock AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.0201 MIL-SPEC : AA59551 (QQ-W-343)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTBW-24-TC
Product Name Bus Bar Wire/Hook-Up Wire - 24 AWG Tinned Copper
Nominal Diameter 0.0201 inch (0.5105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 170887-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 12 AWG
View Details
Hook Up Wire - 1113144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0528 inch (1.34 mm)
Wire Insulation Polyamide
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details