Lapp Tannehill Bus Bar Wire/Hook-Up Wire - 2 AWG Tinned Copper KLTBW-2-TC

Description
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 2 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.2576 MIL-SPEC : AA59551 (QQ-W-343)
Description
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 2 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.2576 MIL-SPEC : AA59551 (QQ-W-343)

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire/Hook-Up Wire - 2 AWG Tinned Copper - KLTBW-2-TC - Lapp Tannehill
Savage, MN, United States
Bus Bar Wire/Hook-Up Wire - 2 AWG Tinned Copper
KLTBW-2-TC
Bus Bar Wire/Hook-Up Wire - 2 AWG Tinned Copper KLTBW-2-TC
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 2 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.2576 MIL-SPEC : AA59551 (QQ-W-343)

This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire.

Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity.


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 2 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.2576 MIL-SPEC : AA59551 (QQ-W-343)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTBW-2-TC
Product Name Bus Bar Wire/Hook-Up Wire - 2 AWG Tinned Copper
Nominal Diameter 0.2576 inch (6.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Stranded Hookup Wire - AS155-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details