Lapp Tannehill Bus Bar Wire/Hook-Up Wire - 19 AWG Tinned Copper KLTBW-19-TC

Description
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.0359 MIL-SPEC : AA59551 (QQ-W-343)
Description
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.0359 MIL-SPEC : AA59551 (QQ-W-343)

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire/Hook-Up Wire - 19 AWG Tinned Copper - KLTBW-19-TC - Lapp Tannehill
Savage, MN, United States
Bus Bar Wire/Hook-Up Wire - 19 AWG Tinned Copper
KLTBW-19-TC
Bus Bar Wire/Hook-Up Wire - 19 AWG Tinned Copper KLTBW-19-TC
This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire. Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.0359 MIL-SPEC : AA59551 (QQ-W-343)

This Bus Bar wire is widely used in various areas of industry for the communication and information with automation systems and equipment. Bus bar wire meets the QQ-W-343 / AA59551 federal specifications for electrical wire.

Bare copper wire is sold by the pound, and has varying minimums. Please contact our sales team for an updated minimum order quantity.


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.0359 MIL-SPEC : AA59551 (QQ-W-343)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTBW-19-TC
Product Name Bus Bar Wire/Hook-Up Wire - 19 AWG Tinned Copper
Nominal Diameter 0.0359 inch (0.9119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 0732273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 150 C (-67 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - AS 155-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details