Lapp Tannehill UL 1430 Cross-Linked PVC Hook-Up/Lead Wire - 18 AWG 7 Strand - Gray KLT1430-18-7-8P

Description
This UL 1430 hook-up wire is 300V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 1430 Cross Linked PVC Hook-Up/Lead Wire - 18 AWG 7 Strand - Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : H010400208 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.082 NOMINAL OD (MM) : 2.083 TEMPERATURE : 105°C VOLTAGE : 300V CSA TYPE : RR64 REW
Description
This UL 1430 hook-up wire is 300V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 1430 Cross Linked PVC Hook-Up/Lead Wire - 18 AWG 7 Strand - Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : H010400208 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.082 NOMINAL OD (MM) : 2.083 TEMPERATURE : 105°C VOLTAGE : 300V CSA TYPE : RR64 REW

Suppliers

Company
Product
Description
Supplier Links
UL 1430 Cross-Linked PVC Hook-Up/Lead Wire - 18 AWG 7 Strand - Gray - KLT1430-18-7-8P - Lapp Tannehill
Savage, MN, United States
UL 1430 Cross-Linked PVC Hook-Up/Lead Wire - 18 AWG 7 Strand - Gray
KLT1430-18-7-8P
UL 1430 Cross-Linked PVC Hook-Up/Lead Wire - 18 AWG 7 Strand - Gray KLT1430-18-7-8P
This UL 1430 hook-up wire is 300V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 1430 Cross Linked PVC Hook-Up/Lead Wire - 18 AWG 7 Strand - Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : H010400208 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.082 NOMINAL OD (MM) : 2.083 TEMPERATURE : 105°C VOLTAGE : 300V CSA TYPE : RR64 REW

This UL 1430 hook-up wire is 300V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 1430 Cross Linked PVC Hook-Up/Lead Wire - 18 AWG 7 Strand - Gray


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : H010400208 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.082 NOMINAL OD (MM) : 2.083 TEMPERATURE : 105°C VOLTAGE : 300V CSA TYPE : RR64 REW

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1430-18-7-8P
Product Name UL 1430 Cross-Linked PVC Hook-Up/Lead Wire - 18 AWG 7 Strand - Gray
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; RR64 REW
Rated Voltage 300 volts
Nominal Diameter 0.0820 inch (2.08 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0700693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1839225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0807 inch (2.05 mm)
North American 22 AWG
Stranding Type 1/0.8 mm
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details