UL1284 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 2/0 AWG, Yellow
MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1284 AWG/GAUGE : 2/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.66 INSULATION THICKNESS (IN) : 0.08 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLT1284-2/0-4 |
| Product Name | UL1284 PVC Hook Up Wire - 2/0 AWG - Yellow |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM |
| Rated Voltage | 600 volts |
| Nominal Diameter | 0.6600 inch (16.76 mm) |