Lapp Tannehill UL1199 PTFE Hook Up Wire - 22 AWG 7 Strand - Yellow KLT1199-22-7-4

Description
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 22 AWG, 7 Strand, Yellow MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1
Description
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 22 AWG, 7 Strand, Yellow MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

Suppliers

Company
Product
Description
Supplier Links
UL1199 PTFE Hook Up Wire - 22 AWG 7 Strand - Yellow - KLT1199-22-7-4 - Lapp Tannehill
Savage, MN, United States
UL1199 PTFE Hook Up Wire - 22 AWG 7 Strand - Yellow
KLT1199-22-7-4
UL1199 PTFE Hook Up Wire - 22 AWG 7 Strand - Yellow KLT1199-22-7-4
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 22 AWG, 7 Strand, Yellow MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 22 AWG, 7 Strand, Yellow


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1199-22-7-4
Product Name UL1199 PTFE Hook Up Wire - 22 AWG 7 Strand - Yellow
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; FT 1
Rated Voltage 600 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Hook Up Wire - 1225858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details