Lapp Tannehill UL1015/UL1230/MTW/TEW PVC Hook-Up/Lead Wire - 14 AWG Solid Conductor - Yellow KLT1015-14-1-4

Description
This UL1015/UL1230/MTW/TE W 14 AWG solid tinned-copper yellow hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 781401-4-3000 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.126 INSULATION THICKNESS (MM) : 0.03 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1
Description
This UL1015/UL1230/MTW/TE W 14 AWG solid tinned-copper yellow hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 781401-4-3000 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.126 INSULATION THICKNESS (MM) : 0.03 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1

Suppliers

Company
Product
Description
Supplier Links
UL1015/UL1230/MTW/TEW PVC Hook-Up/Lead Wire - 14 AWG Solid Conductor - Yellow - KLT1015-14-1-4 - Lapp Tannehill
Savage, MN, United States
UL1015/UL1230/MTW/TEW PVC Hook-Up/Lead Wire - 14 AWG Solid Conductor - Yellow
KLT1015-14-1-4
UL1015/UL1230/MTW/TEW PVC Hook-Up/Lead Wire - 14 AWG Solid Conductor - Yellow KLT1015-14-1-4
This UL1015/UL1230/MTW/TE W 14 AWG solid tinned-copper yellow hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 781401-4-3000 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.126 INSULATION THICKNESS (MM) : 0.03 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1

This UL1015/UL1230/MTW/TEW 14 AWG solid tinned-copper yellow hook-up wire is used for internal wiring for appliance and electrical equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 781401-4-3000 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.126 INSULATION THICKNESS (MM) : 0.03 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : TEW AWM I A/B VW-1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1015-14-1-4
Product Name UL1015/UL1230/MTW/TEW PVC Hook-Up/Lead Wire - 14 AWG Solid Conductor - Yellow
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM I A/B VW-1
Rated Voltage 600 volts
Nominal Diameter 0.1260 inch (3.2 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details