Lapp Tannehill UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Dark Blue KLT1007-24-7-6DB

Description
This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 24 AWG 7 Strand - Dark Blue MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 247T1007-6 BR116 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 3.15
Description
This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 24 AWG 7 Strand - Dark Blue MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 247T1007-6 BR116 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 3.15

Suppliers

Company
Product
Description
Supplier Links
UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Dark Blue - KLT1007-24-7-6DB - Lapp Tannehill
Savage, MN, United States
UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Dark Blue
KLT1007-24-7-6DB
UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Dark Blue KLT1007-24-7-6DB
This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 24 AWG 7 Strand - Dark Blue MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 247T1007-6 BR116 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 3.15

This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 24 AWG 7 Strand - Dark Blue


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 247T1007-6 BR116 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 3.15

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1007-24-7-6DB
Product Name UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 24 AWG 7 Strand - Dark Blue
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA TR64 VW-1
Rated Voltage 300 volts
Nominal Diameter 0.0560 inch (1.42 mm)
Wire Weight 0.0032 to 3.15 lbs/ft (0.0047 to 4.69 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details