This UL1007 / UL1569 / TR-64 hook-up wire is used for internal wiring for appliance and electronic equipment, panels, meters, and point-to-point wiring, and more. Can be striped upon request. 16 AWG 26 Strand - Dark Blue
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : F1602512 DARK BLUE AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 26 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (MM) : 0.015 VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA TR64 VW-1 WEIGHT LBS/MFT : 10.5
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLT1007-16-26-6DB |
| Product Name | UL 1007/1569/TR-64 PVC Hook-Up/Lead Wire - 16 AWG 26 Strand - Dark Blue |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA TR64 VW-1 |
| Rated Voltage | 300 volts |
| Nominal Diameter | 0.0940 inch (2.39 mm) |
| Wire Weight | 0.0105 to 10.5 lbs/ft (0.0156 to 15.62 g/mm) |