Lapp Tannehill Single-mode & Multi-mode Glass Optical Fiber Cable for Torsion Applications HITRONIC® TORSION

Description
Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications Able to withstand the harshest environmental conditions Reliable, efficient, and easy to install Also highly flexible for use with drag chains Extensive range of accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® TORSION is a fiber optic cable suitable for torsion applications in industrial environments. The cable is available with up to 12 tight-buffered fibers and allows direct connector assembly.
Datasheet
Description
Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications Able to withstand the harshest environmental conditions Reliable, efficient, and easy to install Also highly flexible for use with drag chains Extensive range of accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® TORSION is a fiber optic cable suitable for torsion applications in industrial environments. The cable is available with up to 12 tight-buffered fibers and allows direct connector assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-mode & Multi-mode Glass Optical Fiber Cable for Torsion Applications - HITRONIC® TORSION - Lapp Tannehill
Savage, MN, United States
Single-mode & Multi-mode Glass Optical Fiber Cable for Torsion Applications
HITRONIC® TORSION
Single-mode & Multi-mode Glass Optical Fiber Cable for Torsion Applications HITRONIC® TORSION
Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications Able to withstand the harshest environmental conditions Reliable, efficient, and easy to install Also highly flexible for use with drag chains Extensive range of accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® TORSION is a fiber optic cable suitable for torsion applications in industrial environments. The cable is available with up to 12 tight-buffered fibers and allows direct connector assembly.

Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables

The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable.

Properties:

  • Versatile range of cable for indoor and outdoor applications
  • Able to withstand the harshest environmental conditions
  • Reliable, efficient, and easy to install
  • Also highly flexible for use with drag chains
  • Extensive range of accessories

Fields of application:

  • Telecommunications and network technology
  • Industrial machinery and plant engineering
  • Automation
  • Field bus systems
  • And many more

HITRONIC® TORSION is a fiber optic cable suitable for torsion applications in industrial environments. The cable is available with up to 12 tight-buffered fibers and allows direct connector assembly.

Supplier's Site Datasheet

Technical Specifications

  Lapp Tannehill
Product Category Fiber Optic Cables
Product Number HITRONIC® TORSION
Product Name Single-mode & Multi-mode Glass Optical Fiber Cable for Torsion Applications
Cable Type Multifiber
Fiber Mode SingleMode (optional feature); Multimode (optional feature)
Number of Fibers <13
Connector Type None
Cable Diameter 8.4 to 12.4 mm (0.3307 to 0.4882 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1861640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details