Lapp Tannehill Duplex Buffered Plastic-Clad Fiber Cable for Continuous Flex Applications HITRONIC® PCF DUPLEX FD

Description
Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications Able to withstand the harshest environmental conditions Reliable, efficient, and easy to install Also highly flexible for use with drag chains Extensive range of accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® PCF DUPLEX FD is a plastic-clad fiber optic cable designed for use in continuous flex applications such as cable tracks. The cable has a highly oil-resistant PUR jacket and is suitable for direct connector assembly. the maximum transmission length is 500 m (1,640 ft).
Datasheet
Description
Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications Able to withstand the harshest environmental conditions Reliable, efficient, and easy to install Also highly flexible for use with drag chains Extensive range of accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® PCF DUPLEX FD is a plastic-clad fiber optic cable designed for use in continuous flex applications such as cable tracks. The cable has a highly oil-resistant PUR jacket and is suitable for direct connector assembly. the maximum transmission length is 500 m (1,640 ft).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Buffered Plastic-Clad Fiber Cable for Continuous Flex Applications - HITRONIC® PCF DUPLEX FD - Lapp Tannehill
Savage, MN, United States
Duplex Buffered Plastic-Clad Fiber Cable for Continuous Flex Applications
HITRONIC® PCF DUPLEX FD
Duplex Buffered Plastic-Clad Fiber Cable for Continuous Flex Applications HITRONIC® PCF DUPLEX FD
Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications Able to withstand the harshest environmental conditions Reliable, efficient, and easy to install Also highly flexible for use with drag chains Extensive range of accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® PCF DUPLEX FD is a plastic-clad fiber optic cable designed for use in continuous flex applications such as cable tracks. The cable has a highly oil-resistant PUR jacket and is suitable for direct connector assembly. the maximum transmission length is 500 m (1,640 ft).

Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables

The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable.

Properties:

  • Versatile range of cable for indoor and outdoor applications
  • Able to withstand the harshest environmental conditions
  • Reliable, efficient, and easy to install
  • Also highly flexible for use with drag chains
  • Extensive range of accessories

Fields of application:

  • Telecommunications and network technology
  • Industrial machinery and plant engineering
  • Automation
  • Field bus systems
  • And many more

HITRONIC® PCF DUPLEX FD is a plastic-clad fiber optic cable designed for use in continuous flex applications such as cable tracks. The cable has a highly oil-resistant PUR jacket and is suitable for direct connector assembly. the maximum transmission length is 500 m (1,640 ft).

Supplier's Site Datasheet

Technical Specifications

  Lapp Tannehill
Product Category Fiber Optic Cables
Product Number HITRONIC® PCF DUPLEX FD
Product Name Duplex Buffered Plastic-Clad Fiber Cable for Continuous Flex Applications
Cable Type Duplex
Fiber Mode SingleMode
Number of Fibers 2
Connector Type None
Cable Diameter 8.8 mm (0.3465 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details