Lapp Tannehill Single-mode & Multi-mode Glass Optical Fiber Cable with Fire-Resistant Design HITRONIC® FIRE

Description
Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications Able to withstand the harshest environmental conditions Reliable, efficient, and easy to install Also highly flexible for use with drag chains Extensive range of accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® FIRE is a universal (indoor/outdoor) fire-resistant loose-tube fiber optic cable with a corrugated steel tape armor, a strain relief element, and a halogen-free outer jacket. The cable is water-tight and provides excellent rodent protection.
Datasheet
Description
Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications Able to withstand the harshest environmental conditions Reliable, efficient, and easy to install Also highly flexible for use with drag chains Extensive range of accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® FIRE is a universal (indoor/outdoor) fire-resistant loose-tube fiber optic cable with a corrugated steel tape armor, a strain relief element, and a halogen-free outer jacket. The cable is water-tight and provides excellent rodent protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-mode & Multi-mode Glass Optical Fiber Cable with Fire-Resistant Design - HITRONIC® FIRE - Lapp Tannehill
Savage, MN, United States
Single-mode & Multi-mode Glass Optical Fiber Cable with Fire-Resistant Design
HITRONIC® FIRE
Single-mode & Multi-mode Glass Optical Fiber Cable with Fire-Resistant Design HITRONIC® FIRE
Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications Able to withstand the harshest environmental conditions Reliable, efficient, and easy to install Also highly flexible for use with drag chains Extensive range of accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® FIRE is a universal (indoor/outdoor) fire-resistant loose-tube fiber optic cable with a corrugated steel tape armor, a strain relief element, and a halogen-free outer jacket. The cable is water-tight and provides excellent rodent protection.

Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables

The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can’t affect a HITRONIC® cable.

Properties:

  • Versatile range of cable for indoor and outdoor applications
  • Able to withstand the harshest environmental conditions
  • Reliable, efficient, and easy to install
  • Also highly flexible for use with drag chains
  • Extensive range of accessories

Fields of application:

  • Telecommunications and network technology
  • Industrial machinery and plant engineering
  • Automation
  • Field bus systems
  • And many more

HITRONIC® FIRE is a universal (indoor/outdoor) fire-resistant loose-tube fiber optic cable with a corrugated steel tape armor, a strain relief element, and a halogen-free outer jacket. The cable is water-tight and provides excellent rodent protection.

Supplier's Site Datasheet

Technical Specifications

  Lapp Tannehill
Product Category Fiber Optic Cables
Product Number HITRONIC® FIRE
Product Name Single-mode & Multi-mode Glass Optical Fiber Cable with Fire-Resistant Design
Cable Type Multifiber
Fiber Mode SingleMode (optional feature); Multimode (optional feature)
Number of Fibers <25
Connector Type None
Cable Diameter 9.8 to 12.8 mm (0.3858 to 0.5039 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00010 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Erbium Doped, PM EDFAs - F-DHB1500 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.2200 to 0.2600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details