LAPP Kabel Deutschland Cable Gland, Brass, 17Mm, Ip68; Thread Size Imperial Lapp Kabel 53112573

Description
CABLE GLAND, BRASS, 17MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:SKINTOP RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 17MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:SKINTOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 17Mm, Ip68; Thread Size Imperial Lapp Kabel - 46AC2238 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 17Mm, Ip68; Thread Size Imperial Lapp Kabel
46AC2238
Cable Gland, Brass, 17Mm, Ip68; Thread Size Imperial Lapp Kabel 46AC2238
CABLE GLAND, BRASS, 17MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:SKINTOP RoHS Compliant: Yes

CABLE GLAND, BRASS, 17MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:SKINTOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 46AC2238
Product Name Cable Gland, Brass, 17Mm, Ip68; Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 2101332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details