LAPP Kabel Deutschland Cable Gland, Polyamide, Thrd Sz M12; Thread Size Imperial Lapp Kabel 53111700

Description
CABLE GLAND, POLYAMIDE, THRD SZ M12; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3.5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69KRoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, POLYAMIDE, THRD SZ M12; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3.5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69KRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Polyamide, Thrd Sz M12; Thread Size Imperial Lapp Kabel - 02M0345 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, Thrd Sz M12; Thread Size Imperial Lapp Kabel
02M0345
Cable Gland, Polyamide, Thrd Sz M12; Thread Size Imperial Lapp Kabel 02M0345
CABLE GLAND, POLYAMIDE, THRD SZ M12; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3.5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69KRoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, THRD SZ M12; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3.5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69KRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 02M0345
Product Name Cable Gland, Polyamide, Thrd Sz M12; Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308952/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details