LAPP Kabel Deutschland Cable Gland, Str, M63X1.5; Thread Size Imperial Lapp Kabel 53111170

Description
CABLE GLAND, STR, M63X1.5; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:28mm; Cable Diameter Max:39mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69, NEMA 1, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, STR, M63X1.5; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:28mm; Cable Diameter Max:39mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69, NEMA 1, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Str, M63X1.5; Thread Size Imperial Lapp Kabel - 25M4493 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Str, M63X1.5; Thread Size Imperial Lapp Kabel
25M4493
Cable Gland, Str, M63X1.5; Thread Size Imperial Lapp Kabel 25M4493
CABLE GLAND, STR, M63X1.5; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:28mm; Cable Diameter Max:39mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69, NEMA 1, RoHS Compliant: Yes

CABLE GLAND, STR, M63X1.5; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:28mm; Cable Diameter Max:39mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69, NEMA 1, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 25M4493
Product Name Cable Gland, Str, M63X1.5; Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 1SNG605059R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248405 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details