CABLE GLAND, PA, 7MM, M16, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:2mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69, NEMA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 26M7507 |
| Product Name | Cable Gland, Pa, 7Mm, M16, Grey; Thread Size Imperial Lapp Kabel |
| Application | Cable & Wire |