CABLE GLAND, NYLON, 5MM, M12 X 1.5, GREY; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:1mm; Cable Diameter Max:5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 26M7506 |
| Product Name | Cable Gland, Nylon, 5Mm, M12 X 1.5, Grey; Thread Size Imperial Lapp Kabel |
| Application | Cable & Wire |