LAPP Kabel Deutschland Cable Clamp (Gland); Thread Size Imperial Lapp Kabel 53111010

Description
CABLE CLAMP (GLAND); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP (GLAND); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp (Gland); Thread Size Imperial Lapp Kabel - 26M7504 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp (Gland); Thread Size Imperial Lapp Kabel
26M7504
Cable Clamp (Gland); Thread Size Imperial Lapp Kabel 26M7504
CABLE CLAMP (GLAND); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes

CABLE CLAMP (GLAND); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 26M7504
Product Name Cable Clamp (Gland); Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601205R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details