LAPP Kabel Deutschland Cable Gland, Bellmouth, Pg16; Thread Size Imperial Lapp Kabel 53015440

Description
CABLE GLAND, BELLMOUTH, PG16; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BELLMOUTH, PG16; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Bellmouth, Pg16; Thread Size Imperial Lapp Kabel - 25M4458 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Bellmouth, Pg16; Thread Size Imperial Lapp Kabel
25M4458
Cable Gland, Bellmouth, Pg16; Thread Size Imperial Lapp Kabel 25M4458
CABLE GLAND, BELLMOUTH, PG16; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes

CABLE GLAND, BELLMOUTH, PG16; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:9mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 25M4458
Product Name Cable Gland, Bellmouth, Pg16; Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248705 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details