CABLE GLAND, BELLMOUTH, PG11; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 25M4456 |
| Product Name | Cable Gland, Bellmouth, Pg11; Thread Size Imperial Lapp Kabel |
| Application | Cable & Wire |