LAPP Kabel Deutschland Cable Gland, Polyamide, Thrd Sz Pg11; Thread Size Imperial Lapp Kabel 53015020

Description
CABLE GLAND, POLYAMIDE, THRD SZ PG11; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, POLYAMIDE, THRD SZ PG11; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Polyamide, Thrd Sz Pg11; Thread Size Imperial Lapp Kabel - 26M7481 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, Thrd Sz Pg11; Thread Size Imperial Lapp Kabel
26M7481
Cable Gland, Polyamide, Thrd Sz Pg11; Thread Size Imperial Lapp Kabel 26M7481
CABLE GLAND, POLYAMIDE, THRD SZ PG11; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, THRD SZ PG11; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 26M7481
Product Name Cable Gland, Polyamide, Thrd Sz Pg11; Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 1SNG602053R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers