LAPP Kabel Deutschland Cable Gland, M25 X 1.5, 2Mm-6Mm; Thread Size Imperial Lapp Kabel 52220140

Description
CABLE GLAND, M25 X 1.5, 2MM-6MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:2mm; Cable Diameter Max:6mm; Cable Gland Material:PC (Polycarbonate); Gland Colour:Black; IP / NEMA Rating:IP66, IP67, IP68RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M25 X 1.5, 2MM-6MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:2mm; Cable Diameter Max:6mm; Cable Gland Material:PC (Polycarbonate); Gland Colour:Black; IP / NEMA Rating:IP66, IP67, IP68RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M25 X 1.5, 2Mm-6Mm; Thread Size Imperial Lapp Kabel - 47AK7799 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25 X 1.5, 2Mm-6Mm; Thread Size Imperial Lapp Kabel
47AK7799
Cable Gland, M25 X 1.5, 2Mm-6Mm; Thread Size Imperial Lapp Kabel 47AK7799
CABLE GLAND, M25 X 1.5, 2MM-6MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:2mm; Cable Diameter Max:6mm; Cable Gland Material:PC (Polycarbonate); Gland Colour:Black; IP / NEMA Rating:IP66, IP67, IP68RoHS Compliant: Yes

CABLE GLAND, M25 X 1.5, 2MM-6MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:2mm; Cable Diameter Max:6mm; Cable Gland Material:PC (Polycarbonate); Gland Colour:Black; IP / NEMA Rating:IP66, IP67, IP68RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 47AK7799
Product Name Cable Gland, M25 X 1.5, 2Mm-6Mm; Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Armoured EX Cable Gland - MIV-AEXCABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2017083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details