LAPP Kabel Deutschland Cable Gland, Brass, Thrd Sz Pg7; Thread Size Imperial Lapp Kabel 52015770

Description
CABLE GLAND, BRASS, THRD SZ PG7; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2mm; Cable Diameter Max:5mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, THRD SZ PG7; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2mm; Cable Diameter Max:5mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, Thrd Sz Pg7; Thread Size Imperial Lapp Kabel - 25M4337 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, Thrd Sz Pg7; Thread Size Imperial Lapp Kabel
25M4337
Cable Gland, Brass, Thrd Sz Pg7; Thread Size Imperial Lapp Kabel 25M4337
CABLE GLAND, BRASS, THRD SZ PG7; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2mm; Cable Diameter Max:5mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

CABLE GLAND, BRASS, THRD SZ PG7; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:2mm; Cable Diameter Max:5mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 25M4337
Product Name Cable Gland, Brass, Thrd Sz Pg7; Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 117547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.8268 inch (12 to 21 mm)
View Details