CABLE GLAND, BRASS, THRD SZ PG16; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:14mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 53H6805 |
| Product Name | Cable Gland, Brass, Thrd Sz Pg16; Thread Size Imperial Lapp Kabel |
| Application | Cable & Wire |