LAPP Kabel Deutschland Cable Gland, Metal, Pg7; Thread Size Imperial Lapp Kabel 52015700

Description
CABLE GLAND, METAL, PG7; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:2mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, PG7; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:2mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, Pg7; Thread Size Imperial Lapp Kabel - 12T2366 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, Pg7; Thread Size Imperial Lapp Kabel
12T2366
Cable Gland, Metal, Pg7; Thread Size Imperial Lapp Kabel 12T2366
CABLE GLAND, METAL, PG7; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:2mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, METAL, PG7; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:2mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 12T2366
Product Name Cable Gland, Metal, Pg7; Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1-2490540-4 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4248682 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details