LAPP Kabel Deutschland Cable, Data, 6 Pair, 0.14Mm, 50M; Cable Shielding Lapp Kabel 35105

Description
CABLE, DATA, 6 PAIR, 0.14MM, 50M; Cable Shielding:Unscreened ; No. of Pairs:6 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, DATA, 6 PAIR, 0.14MM, 50M; Cable Shielding:Unscreened ; No. of Pairs:6 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Data, 6 Pair, 0.14Mm, 50M; Cable Shielding Lapp Kabel - 50AC7532 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Data, 6 Pair, 0.14Mm, 50M; Cable Shielding Lapp Kabel
50AC7532
Cable, Data, 6 Pair, 0.14Mm, 50M; Cable Shielding Lapp Kabel 50AC7532
CABLE, DATA, 6 PAIR, 0.14MM, 50M; Cable Shielding:Unscreened ; No. of Pairs:6 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, DATA, 6 PAIR, 0.14MM, 50M; Cable Shielding:Unscreened; No. of Pairs:6 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7532
Product Name Cable, Data, 6 Pair, 0.14Mm, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers