SHLD MULTIPAIR, 1 PAIR, 0.5MM2, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7509 |
| Product Name | Shld Multipair, 1 Pair, 0.5Mm2, 50M; Cable Shielding Lapp Kabel |
| Standards / Certifications | RoHS |