LAPP Cable Bushings for ASi Bus Cables; PG & Metric SKINTOP® DIX-ASi

Description
SKINTOP® Strain Relief Cable Glands Over the years, the SKINTOP® cable gland product line has grown and evolved in many ways. With a product offering that spans both polyamide and metallic options suitable for EMI and even explosive environments, it is possible to find a gland for virtually any industrial application. Each SKINTOP® cable gland is designed with the customer and their application in mind. Lapp is continually improving and adding innovative products that meet the latest demands of the industry. Superior and quality design is the core of each and every product we deliver. SKINTOP® cable glands are no exception: Optimal Seal Unique Design Vibration Proof Protection Quick Installation Durability Easy Gripping & Mounting Larger Variable Clamping Range Resistant to Impact at Lower Temperature
Description
SKINTOP® Strain Relief Cable Glands Over the years, the SKINTOP® cable gland product line has grown and evolved in many ways. With a product offering that spans both polyamide and metallic options suitable for EMI and even explosive environments, it is possible to find a gland for virtually any industrial application. Each SKINTOP® cable gland is designed with the customer and their application in mind. Lapp is continually improving and adding innovative products that meet the latest demands of the industry. Superior and quality design is the core of each and every product we deliver. SKINTOP® cable glands are no exception: Optimal Seal Unique Design Vibration Proof Protection Quick Installation Durability Easy Gripping & Mounting Larger Variable Clamping Range Resistant to Impact at Lower Temperature

Suppliers

Company
Product
Description
Supplier Links
Cable Bushings for ASi Bus Cables; PG & Metric - SKINTOP® DIX-ASi - LAPP
Florham Park, NJ, United States
Cable Bushings for ASi Bus Cables; PG & Metric
SKINTOP® DIX-ASi
Cable Bushings for ASi Bus Cables; PG & Metric SKINTOP® DIX-ASi
SKINTOP® Strain Relief Cable Glands Over the years, the SKINTOP® cable gland product line has grown and evolved in many ways. With a product offering that spans both polyamide and metallic options suitable for EMI and even explosive environments, it is possible to find a gland for virtually any industrial application. Each SKINTOP® cable gland is designed with the customer and their application in mind. Lapp is continually improving and adding innovative products that meet the latest demands of the industry. Superior and quality design is the core of each and every product we deliver. SKINTOP® cable glands are no exception: Optimal Seal Unique Design Vibration Proof Protection Quick Installation Durability Easy Gripping & Mounting Larger Variable Clamping Range Resistant to Impact at Lower Temperature

SKINTOP® Strain Relief Cable Glands

Over the years, the SKINTOP® cable gland product line has grown and evolved in many ways. With a product offering that spans both polyamide and metallic options suitable for EMI and even explosive environments, it is possible to find a gland for virtually any industrial application.

Each SKINTOP® cable gland is designed with the customer and their application in mind. Lapp is continually improving and adding innovative products that meet the latest demands of the industry. Superior and quality design is the core of each and every product we deliver. SKINTOP® cable glands are no exception:

  • Optimal Seal
  • Unique Design
  • Vibration Proof Protection
  • Quick Installation
  • Durability
  • Easy Gripping & Mounting
  • Larger Variable Clamping Range
  • Resistant to Impact at Lower Temperature
Supplier's Site

Technical Specifications

  LAPP
Product Category Strain Reliefs
Product Number SKINTOP® DIX-ASi
Product Name Cable Bushings for ASi Bus Cables; PG & Metric
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details
Connector Strain Relief - 5205729-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826070 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details