LAPP Flexible Steel-Reinforced Metal Conduit SILVYN® AS

Description
SILVYN® Flexible Conduit & Accessories Lapp's SILVYN® Protective Conduit Systems are flexible, strong, durable and suitable for use in various industrial applications. They are resistant to acids, solventsd and are available in an halogen-free version. They are also available in many construction materials including steel reinforced PVC, steel reinforced PUR, steel reinforced metal. They are alaso available in configurations for stationary and/or continuous flex applications. Our line of conduits has been designed to excel in many applications including but not limited to machine and plant construction, moving machine parts, motor and internal connections adn well as industrial, medical and electrical applications.
Description
SILVYN® Flexible Conduit & Accessories Lapp's SILVYN® Protective Conduit Systems are flexible, strong, durable and suitable for use in various industrial applications. They are resistant to acids, solventsd and are available in an halogen-free version. They are also available in many construction materials including steel reinforced PVC, steel reinforced PUR, steel reinforced metal. They are alaso available in configurations for stationary and/or continuous flex applications. Our line of conduits has been designed to excel in many applications including but not limited to machine and plant construction, moving machine parts, motor and internal connections adn well as industrial, medical and electrical applications.

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel-Reinforced Metal Conduit - SILVYN® AS - LAPP
Florham Park, NJ, United States
Flexible Steel-Reinforced Metal Conduit
SILVYN® AS
Flexible Steel-Reinforced Metal Conduit SILVYN® AS
SILVYN® Flexible Conduit & Accessories Lapp's SILVYN® Protective Conduit Systems are flexible, strong, durable and suitable for use in various industrial applications. They are resistant to acids, solventsd and are available in an halogen-free version. They are also available in many construction materials including steel reinforced PVC, steel reinforced PUR, steel reinforced metal. They are alaso available in configurations for stationary and/or continuous flex applications. Our line of conduits has been designed to excel in many applications including but not limited to machine and plant construction, moving machine parts, motor and internal connections adn well as industrial, medical and electrical applications.

SILVYN® Flexible Conduit & Accessories

Lapp's SILVYN® Protective Conduit Systems are flexible, strong, durable and suitable for use in various industrial applications.

They are resistant to acids, solventsd and are available in an halogen-free version.

They are also available in many construction materials including steel reinforced PVC, steel reinforced PUR, steel reinforced metal. They are alaso available in configurations for stationary and/or continuous flex applications.

Our line of conduits has been designed to excel in many applications including but not limited to machine and plant construction, moving machine parts, motor and internal connections adn well as industrial, medical and electrical applications.

Supplier's Site

Technical Specifications

  LAPP
Product Category Electrical Conduit
Product Number SILVYN® AS
Product Name Flexible Steel-Reinforced Metal Conduit
Material Galvanized Steel
Flexibility Flexible
Units English Size (optional feature); Metric Size (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3.5 inch (88.9 mm)
View Details
Cable Conduit - 3-2500180-1 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details