Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't affect a HITRONIC® cable.
Properties:
Fields of application:
| LAPP | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | HITRONIC® TORSION |
| Product Name | Single-mode & Multi-mode Glass Optical Fiber Cable for Torsion Applications |
| Cable Type | Multifiber |
| Fiber Mode | SingleMode (optional feature); Multimode (optional feature) |
| Number of Fibers | <13 |
| Connector Type | None |
| Cable Diameter | 8.4 to 12.4 mm (0.3307 to 0.4882 inch) |