LAPP Multi-mode Glass Optical Fiber Cable for Frequent Reeling and Unreeling HITRONIC® HDM

Description
Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of application: Inter-office communication and networks. Industry and automation. Field bus systems. And many more.
Description
Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of application: Inter-office communication and networks. Industry and automation. Field bus systems. And many more.

Suppliers

Company
Product
Description
Supplier Links
Multi-mode Glass Optical Fiber Cable for Frequent Reeling and Unreeling - HITRONIC® HDM - LAPP
Florham Park, NJ, United States
Multi-mode Glass Optical Fiber Cable for Frequent Reeling and Unreeling
HITRONIC® HDM
Multi-mode Glass Optical Fiber Cable for Frequent Reeling and Unreeling HITRONIC® HDM
Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of application: Inter-office communication and networks. Industry and automation. Field bus systems. And many more.

Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't affect a HITRONIC® cable.

Properties:

  • Versatile range of cable for indoor and outdoor applications.
  • Able to withstand the harshest environmental conditions.
  • Reliable, efficient and easy to install.
  • Extensive range of accessories.
  • Also highly flexible for use with drag chains.

Fields of application:

  • Inter-office communication and networks.
  • Industry and automation.
  • Field bus systems.
  • And many more.
Supplier's Site

Technical Specifications

  LAPP
Product Category Fiber Optic Cables
Product Number HITRONIC® HDM
Product Name Multi-mode Glass Optical Fiber Cable for Frequent Reeling and Unreeling
Cable Type Multifiber
Fiber Mode Multimode
Number of Fibers <9
Connector Type None
Cable Diameter 5.5 to 6.2 mm (0.2165 to 0.2441 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Co-doped Optical Fiber, Erbium-Ytterbium - F-DF1500Y - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.2000 to 0.2400
Maximum Attenuation 200 dB/km (60.96 dB/1000 ft)
View Details
Fibre Optic Cable - 2846961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details