LAPP Bushings, Grommets 61713600

Description
"GROMMET 0.709"" CR BLACK"
Request a Quote Datasheet
Description
"GROMMET 0.709"" CR BLACK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 5614-61713600-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
5614-61713600-ND
Bushings, Grommets 5614-61713600-ND
"GROMMET 0.709"" CR BLACK"

"GROMMET 0.709"" CR BLACK"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 5614-61713600-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH170-WT - APD-KH170-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details