LAPP Bushings, Grommets 61713550

Description
"GROMMET 0.354"" CR BLACK"
Request a Quote Datasheet
Description
"GROMMET 0.354"" CR BLACK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 5614-61713550-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
5614-61713550-ND
Bushings, Grommets 5614-61713550-ND
"GROMMET 0.354"" CR BLACK"

"GROMMET 0.354"" CR BLACK"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 5614-61713550-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
CABLE GROMMET FOR SHEET METAL - LS60F-BL - LS60F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details